ITT Cannon Circular Conn, Rcpt, 16-9, Flange; Product Range Itt Cannon CA3100E16-9SWBF80

Description
CB 4C 2#16 2#12 SKT RECP WALL
Request a Quote Datasheet
Description
CB 4C 2#16 2#12 SKT RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E16-9SWBF80 - PEI-Genesis
Philadelphia, PA, United States
CB 4C 2#16 2#12 SKT RECP WALL

CB 4C 2#16 2#12 SKT RECP WALL

Buy Now
Circular Conn, Rcpt, 16-9, Flange; Product Range Itt Cannon - 24K8368 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 16-9, Flange; Product Range Itt Cannon
24K8368
Circular Conn, Rcpt, 16-9, Flange; Product Range Itt Cannon 24K8368
CIRCULAR CONN, RCPT, 16-9, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Contact Plating:SilverRoHS Compliant: No

CIRCULAR CONN, RCPT, 16-9, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Contact Plating:SilverRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E16-9SWBF80 24K8368
Product Name Circular Conn, Rcpt, 16-9, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
PB Backplane Female Straight Power Connector - 80318-2 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Coaxial Adaptor - 50 Ohm, BNC Jack to Jack - 110195 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
SCX Coax: RF Applications from DC to 20 GHz -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector
View Details