CIRCULAR CONN, RCPT, 14S-7, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:14S-7RoH
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 98J4032 |
| Product Name | Circular Conn, Rcpt, 14S-7, Flange; Product Range Itt Cannon |
| Connector Type | Circular / Cylindrical Connectors |