ITT Cannon Circular Conn, Rcpt, 14S-6, Flange; Product Range Itt Cannon CA3100E14S-6SBF80-05

Description
CB 6C 6#16S SKT RECP WALL
Request a Quote Datasheet
Description
CB 6C 6#16S SKT RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E14S-6SBF80-05 - PEI-Genesis
Philadelphia, PA, United States
CB 6C 6#16S SKT RECP WALL

CB 6C 6#16S SKT RECP WALL

Buy Now
Circular Conn, Rcpt, 14S-6, Flange; Product Range Itt Cannon - 98J4005 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 14S-6, Flange; Product Range Itt Cannon
98J4005
Circular Conn, Rcpt, 14S-6, Flange; Product Range Itt Cannon 98J4005
CIRCULAR CONN, RCPT, 14S-6, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, RCPT, 14S-6, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E14S-6SBF80-05 98J4005
Product Name Circular Conn, Rcpt, 14S-6, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Circular Connector Assemblies - 486-6554-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 12 volts
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 6 16mm² Bulk - 1339g2 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
2 suppliers