The Circular Connector, Receptacle, 14S-6, Flange from ITT Cannon is designed for robust applications requiring a reliable connection. It features a bayonet coupling mechanism and is suitable for wall mounting with a box-style receptacle. The connector has six contacts of size 15S, utilizing metric crimp contact type with hard silver plating for enhanced conductivity. This connector operates effectively within a temperature range of -55°C to +125°C and is rated for a contact current of 22 A at 20°C. It offers excellent shielding and has an insulator resistance exceeding 1000 MΩ, ensuring reliable performance in demanding environments. The connector is also rated for IP67 and IP68 protection, making it resistant to dust and water ingress. With a mating cycle durability of 500 cycles and a salt spray resistance of 500 hours, this connector is built to withstand harsh conditions. The shell is made from aluminum alloy with olive drab chromate plating, providing additional corrosion resistance. This product is suitable for applications that require a secure and durable connection in challenging environments.
CB 6C 6#16S PIN RECP WALL
CIRCULAR CONN, RCPT, 14S-6, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:14S-6RoH
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3100E14S-6PB05-14 | 49K1365 |
| Product Name | Circular Conn, Rcpt, 14S-6, Flange; Product Range Itt Cannon | |
| Gender | Female / Jack |