ITT Cannon Circular Conn, Rcpt, 10Sl-4, Flange; Product Range Itt Cannon CA3100E10SL-4PB15

Description
CAB 2C 2#16S PIN RECP WALL
Request a Quote Datasheet
Description
CAB 2C 2#16S PIN RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E10SL-4PB15 - PEI-Genesis
Philadelphia, PA, United States
CAB 2C 2#16S PIN RECP WALL

CAB 2C 2#16S PIN RECP WALL

Buy Now
Circular Conn, Rcpt, 10Sl-4, Flange; Product Range Itt Cannon - 49K1201 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 10Sl-4, Flange; Product Range Itt Cannon
49K1201
Circular Conn, Rcpt, 10Sl-4, Flange; Product Range Itt Cannon 49K1201
CIRCULAR CONN, RCPT, 10SL-4, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Contact Plating:Silver RoHS Compliant: No

CIRCULAR CONN, RCPT, 10SL-4, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Contact Plating:Silver RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E10SL-4PB15 49K1201
Product Name Circular Conn, Rcpt, 10Sl-4, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1734-1060-20-0277CT-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 22 AWG
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1711/1000-836-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details