ITT Cannon Circular Conn, Rcpt, 10Sl-3, Flange; Product Range Itt Cannon CA3100E10SL-3PB02A176

Description
CB 3C 3#16S PIN RECP WALL
Request a Quote Datasheet
Description
CB 3C 3#16S PIN RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CB 3C 3#16S PIN RECP WALL

CB 3C 3#16S PIN RECP WALL

Buy Now
Circular Conn, Rcpt, 10Sl-3, Flange; Product Range Itt Cannon - 30K7849 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 10Sl-3, Flange; Product Range Itt Cannon
30K7849
Circular Conn, Rcpt, 10Sl-3, Flange; Product Range Itt Cannon 30K7849
CIRCULAR CONN, RCPT, 10SL-3, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONN, RCPT, 10SL-3, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E10SL-3PB02A176 30K7849
Product Name Circular Conn, Rcpt, 10Sl-3, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCP-FB-047-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
VG95351/NF07 - 7-pin connectors for communication systems -  - Schaltbau GmbH
Specs
Voltage Rating 50 volts
Current Rating 2.5 amps
View Details
Powerpole ® 120/SB ® 120 Silver Contact #6 AWG - 1319G6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 120.0 amps
View Details
3 suppliers