ITT Cannon Circular Connectors - CA20L14S-5SB05 CA20L14S-5SB05

Description
Manufacturer: ITT Cannon, LLC Win Source Part Number: 1105204-CA20L14S-5SB 05 Packaging: Bulk Number of Positions: 5 Connector Type: Receptacle, Female Sockets Termination: Solder Fastening Type: Reverse Bayonet Lock Contact Finish: Silver Voltage Rating: 50V Current Rating: 22A Ingress Protection: IP67 - Dust Tight, Waterproof Orientation: N (Normal) Mounting: Panel Mount, Flange; Through Hole Shell Size - Insert: 14S-5 Shell Material, Finish: Aluminum Alloy, Olive Drab Cadmium Plated Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ITT Cannon, LLC Win Source Part Number: 1105204-CA20L14S-5SB 05 Packaging: Bulk Number of Positions: 5 Connector Type: Receptacle, Female Sockets Termination: Solder Fastening Type: Reverse Bayonet Lock Contact Finish: Silver Voltage Rating: 50V Current Rating: 22A Ingress Protection: IP67 - Dust Tight, Waterproof Orientation: N (Normal) Mounting: Panel Mount, Flange; Through Hole Shell Size - Insert: 14S-5 Shell Material, Finish: Aluminum Alloy, Olive Drab Cadmium Plated Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - CA20L14S-5SB05 - 1105204-CA20L14S-5SB05 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - CA20L14S-5SB05
1105204-CA20L14S-5SB05
Circular Connectors - CA20L14S-5SB05 1105204-CA20L14S-5SB05
Manufacturer: ITT Cannon, LLC Win Source Part Number: 1105204-CA20L14S-5SB 05 Packaging: Bulk Number of Positions: 5 Connector Type: Receptacle, Female Sockets Termination: Solder Fastening Type: Reverse Bayonet Lock Contact Finish: Silver Voltage Rating: 50V Current Rating: 22A Ingress Protection: IP67 - Dust Tight, Waterproof Orientation: N (Normal) Mounting: Panel Mount, Flange; Through Hole Shell Size - Insert: 14S-5 Shell Material, Finish: Aluminum Alloy, Olive Drab Cadmium Plated Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: ITT Cannon, LLC
Win Source Part Number: 1105204-CA20L14S-5SB05
Packaging: Bulk
Number of Positions: 5
Connector Type: Receptacle, Female Sockets
Termination: Solder
Fastening Type: Reverse Bayonet Lock
Contact Finish: Silver
Voltage Rating: 50V
Current Rating: 22A
Ingress Protection: IP67 - Dust Tight, Waterproof
Orientation: N (Normal)
Mounting: Panel Mount, Flange; Through Hole
Shell Size - Insert: 14S-5
Shell Material, Finish: Aluminum Alloy, Olive Drab Cadmium Plated
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - ITT Cannon CA20L14S-5SB05 - PEI-Genesis
Philadelphia, PA, United States
CB 5C 5#16S SKT RECP BOX

CB 5C 5#16S SKT RECP BOX

Buy Now
Cb 5C 5#16S Skt Recp Box Itt Cannon - 86T9128 - Newark, An Avnet Company
Chicago, IL, United States
Cb 5C 5#16S Skt Recp Box Itt Cannon
86T9128
Cb 5C 5#16S Skt Recp Box Itt Cannon 86T9128
CB 5C 5#16S SKT RECP BOX

CB 5C 5#16S SKT RECP BOX

Supplier's Site

Technical Specifications

  Win Source Electronics PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1105204-CA20L14S-5SB05 ITT Cannon CA20L14S-5SB05 86T9128
Product Name Circular Connectors - CA20L14S-5SB05 Cb 5C 5#16S Skt Recp Box Itt Cannon
Connector Type Circular / Cylindrical Connectors
Termination Solder
Mounting Panel Mount, Flange; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products