ITT Cannon Circular Connectors - CA08EW14S-6PBF80 CA08EW14S-6PBF80

Description
CB 6C 6#16S PIN PLUG RTANG
Request a Quote Datasheet
Description
CB 6C 6#16S PIN PLUG RTANG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA08EW14S-6PBF80 - PEI-Genesis
Philadelphia, PA, United States
CB 6C 6#16S PIN PLUG RTANG

CB 6C 6#16S PIN PLUG RTANG

Buy Now
Circular Connectors - CA08EW14S-6PBF80 - 854147-CA08EW14S-6PBF80 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - CA08EW14S-6PBF80
854147-CA08EW14S-6PBF80
Circular Connectors - CA08EW14S-6PBF80 854147-CA08EW14S-6PBF80
Manufacturer: ITT Cannon, LLC Win Source Part Number: 854147-CA08EW14S-6PB F80 Series: MIL-DTL-5015, CA-B Features: Position Circular Connector Package: Bulk Family Name: CA08E Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.69.4020 Other Part Number: CA08EW14S6PBF80, ICA08EW14S-6PBF80

Manufacturer: ITT Cannon, LLC
Win Source Part Number: 854147-CA08EW14S-6PBF80
Series: MIL-DTL-5015, CA-B
Features: Position Circular Connector
Package: Bulk
Family Name: CA08E
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8536.69.4020
Other Part Number: CA08EW14S6PBF80, ICA08EW14S-6PBF80

Buy Now Datasheet
Circular Connector, Mil-C-5015 Series (Vg95342), Receptacle, 6, Pin, Crimp, Cable Mount Itt Cannon - 30K7802 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-C-5015 Series (Vg95342), Receptacle, 6, Pin, Crimp, Cable Mount Itt Cannon
30K7802
Circular Connector, Mil-C-5015 Series (Vg95342), Receptacle, 6, Pin, Crimp, Cable Mount Itt Cannon 30K7802
Circular Connector, MIL-C-5015 Series (VG95342), Receptacle, 6, Pin, Crimp, Cable Mount

Circular Connector, MIL-C-5015 Series (VG95342), Receptacle, 6, Pin, Crimp, Cable Mount

Supplier's Site

Technical Specifications

  PEI-Genesis Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA08EW14S-6PBF80 854147-CA08EW14S-6PBF80 30K7802
Product Name Circular Connectors - CA08EW14S-6PBF80 Circular Connector, Mil-C-5015 Series (Vg95342), Receptacle, 6, Pin, Crimp, Cable Mount Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female, RG174/U - 8906 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
N (M) St. Connector for RG316 Cable - ET-NMS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5779 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details