ITT Cannon
Er 5C 3#12 2#0 Pin Plug Itt Cannon
CA06R32-1P
Description
ER 5C 3#12 2#0 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 5C 3#12 2#0 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Er 5C 3#12 2#0 Pin Plug Itt Cannon
98J3056
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CA06R32-1P |
98J3056 |
|
Product Name
|
|
Er 5C 3#12 2#0 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers