ITT Cannon
Cab 19C 19#16 Pin Plug Itt Cannon
CA06PG20A48PXB
Description
CAB 19C 19#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CAB 19C 19#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Cab 19C 19#16 Pin Plug Itt Cannon
98J2662
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CA06PG20A48PXB |
98J2662 |
|
Product Name
|
|
Cab 19C 19#16 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
Geometry
Right Angle
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Modular Connector and RJ Connector
Gender
Male / Plug
View Details