ITT Cannon
Er 12C 12#12 Pin Plug Itt Cannon
CA06F28-51P
Description
ER 12C 12#12 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 12C 12#12 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Er 12C 12#12 Pin Plug Itt Cannon
24K8153
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CA06F28-51P |
24K8153 |
|
Product Name
|
|
Er 12C 12#12 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Gender
Female / Jack
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
18 to 22 AWG
View Details
2 suppliers
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
Mounting
Bulkhead
View Details
Hottinger Brüel & Kjær A/S
Connector Type
Rectangular Connectors, Heavy Duty
View Details