ITT Cannon Circular Connector, Plug, 16S-1P, Cable; Product Range Itt Cannon CA06COME16S-1PWB

Description
CAC 7C 7#16S PIN PLUG
Request a Quote Datasheet
Description
CAC 7C 7#16S PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA06COME16S-1PWB - PEI-Genesis
Philadelphia, PA, United States
CAC 7C 7#16S PIN PLUG

CAC 7C 7#16S PIN PLUG

Buy Now
Circular Connector, Plug, 16S-1P, Cable; Product Range Itt Cannon - 12T3279 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 16S-1P, Cable; Product Range Itt Cannon
12T3279
Circular Connector, Plug, 16S-1P, Cable; Product Range Itt Cannon 12T3279
CIRCULAR CONNECTOR, PLUG, 16S-1P, CABLE; Product Range:CA-COM-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Contact Plating:SilverRoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 16S-1P, CABLE; Product Range:CA-COM-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Contact Plating:SilverRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA06COME16S-1PWB 12T3279
Product Name Circular Connector, Plug, 16S-1P, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm TNC Connectors, Straight Plug - 190708 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
XC5(DIN Twin-contact Connectors)   - XC5A-4422 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
4 suppliers