Altech Corp. Terminal Block Wire Ferrules 2621.0/100

Description
Blue Wire Ferrule Connector 24 AWG (0.25mm²) Single Wire
Request a Quote Datasheet
Description
Blue Wire Ferrule Connector 24 AWG (0.25mm²) Single Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrules - 1920-1231-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Wire Ferrules
1920-1231-ND
Terminal Block Wire Ferrules 1920-1231-ND
Blue Wire Ferrule Connector 24 AWG (0.25mm²) Single Wire

Blue Wire Ferrule Connector 24 AWG (0.25mm²) Single Wire

Buy Now Datasheet
ALTH Ferrules - 2621.0/100 - Galco Industrial Electronics
Madison Heights, MI, United States
ALTH Ferrules
2621.0/100
ALTH Ferrules 2621.0/100
24 Ga x 8mm Lt Blu Single Ins Org UL

24 Ga x 8mm Lt Blu Single Ins Org UL

Supplier's Site

Technical Specifications

  DigiKey Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 1920-1231-ND 2621.0/100
Product Name Terminal Block Wire Ferrules ALTH Ferrules
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1870-ND - DigiKey
Specs
Geometry 270°
Mounting Free Hanging (In-Line)
Current Rating 12.0 amps
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Din Rail, Channel - 2946-2001-1403-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers