ITT Cannon
Cab 37C 37#16 Pin Recp Itt Cannon
CA02COME28-21PBF80F0
Description
CAB 37C 37#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CAB 37C 37#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Cab 37C 37#16 Pin Recp Itt Cannon
11M1026
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CA02COME28-21PBF80F0 |
11M1026 |
|
Product Name
|
|
Cab 37C 37#16 Pin Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
Current Rating
12.0 amps
View Details
Connector Type
Circular / Cylindrical Connectors
View Details
Connector Type
D-Sub Connector
Geometry
Straight
View Details