ITT Cannon Circular Connectors - CA02COM-E18-1P-B CA02COM-E18-1P-B

Description
Manufacturer: ITT Cannon, LLC Win Source Part Number: 914644-CA02COM-E18-1 P-B Series: MIL-DTL-5015, CA-COM-B Operating Temperature Range: -55°C ~ 125°C Features: 10 Position Circular Connector Receptacle, Male Pins Solder Cup Package: Bag Mounting: Panel Mount Family Name: CA02C Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8536.69.4020 Other Part Number: 121518-0006, CA02C0ME181PB, CA02COME18-1PB, CA02COME181PB, ICA02COME18-1PB, ICA02COME18-1PB-ND
Request a Quote Datasheet
Description
Manufacturer: ITT Cannon, LLC Win Source Part Number: 914644-CA02COM-E18-1 P-B Series: MIL-DTL-5015, CA-COM-B Operating Temperature Range: -55°C ~ 125°C Features: 10 Position Circular Connector Receptacle, Male Pins Solder Cup Package: Bag Mounting: Panel Mount Family Name: CA02C Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8536.69.4020 Other Part Number: 121518-0006, CA02C0ME181PB, CA02COME18-1PB, CA02COME181PB, ICA02COME18-1PB, ICA02COME18-1PB-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - CA02COM-E18-1P-B - 914644-CA02COM-E18-1P-B - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - CA02COM-E18-1P-B
914644-CA02COM-E18-1P-B
Circular Connectors - CA02COM-E18-1P-B 914644-CA02COM-E18-1P-B
Manufacturer: ITT Cannon, LLC Win Source Part Number: 914644-CA02COM-E18-1 P-B Series: MIL-DTL-5015, CA-COM-B Operating Temperature Range: -55°C ~ 125°C Features: 10 Position Circular Connector Receptacle, Male Pins Solder Cup Package: Bag Mounting: Panel Mount Family Name: CA02C Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8536.69.4020 Other Part Number: 121518-0006, CA02C0ME181PB, CA02COME18-1PB, CA02COME181PB, ICA02COME18-1PB, ICA02COME18-1PB-ND

Manufacturer: ITT Cannon, LLC
Win Source Part Number: 914644-CA02COM-E18-1P-B
Series: MIL-DTL-5015, CA-COM-B
Operating Temperature Range: -55°C ~ 125°C
Features: 10 Position Circular Connector Receptacle, Male Pins Solder Cup
Package: Bag
Mounting: Panel Mount
Family Name: CA02C
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8536.69.4020
Other Part Number: 121518-0006, CA02C0ME181PB, CA02COME18-1PB, CA02COME181PB, ICA02COME18-1PB, ICA02COME18-1PB-ND

Buy Now Datasheet
Ca Bayonet Itt Cannon - 35P4939 - Newark, An Avnet Company
Chicago, IL, United States
Ca Bayonet Itt Cannon
35P4939
Ca Bayonet Itt Cannon 35P4939
CA Bayonet

CA Bayonet

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 914644-CA02COM-E18-1P-B 35P4939
Product Name Circular Connectors - CA02COM-E18-1P-B Ca Bayonet Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products