ITT Cannon Circular Connectors - Circular Connectors - Contacts - APKSB25H40002 APKSB25H40002

Description
Manufacturer: ITT Cannon, LLC Win Source Part Number: 1003505-APKSB25H4000 2 Packaging: Reel - TR Type: Power, Stamped Wire Gauge or Range - mm2: 2.5 to 4.0mm2 Features: Insulation Support Contact Type: Socket Contact Finish: Gold Contact Finish Thickness: Flash Contact Termination: Crimp Contact Size: 2.5mm Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ITT Cannon, LLC Win Source Part Number: 1003505-APKSB25H4000 2 Packaging: Reel - TR Type: Power, Stamped Wire Gauge or Range - mm2: 2.5 to 4.0mm2 Features: Insulation Support Contact Type: Socket Contact Finish: Gold Contact Finish Thickness: Flash Contact Termination: Crimp Contact Size: 2.5mm Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Contacts - APKSB25H40002 - 1003505-APKSB25H40002 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Contacts - APKSB25H40002
1003505-APKSB25H40002
Circular Connectors - Circular Connectors - Contacts - APKSB25H40002 1003505-APKSB25H40002
Manufacturer: ITT Cannon, LLC Win Source Part Number: 1003505-APKSB25H4000 2 Packaging: Reel - TR Type: Power, Stamped Wire Gauge or Range - mm2: 2.5 to 4.0mm2 Features: Insulation Support Contact Type: Socket Contact Finish: Gold Contact Finish Thickness: Flash Contact Termination: Crimp Contact Size: 2.5mm Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: ITT Cannon, LLC
Win Source Part Number: 1003505-APKSB25H40002
Packaging: Reel - TR
Type: Power, Stamped
Wire Gauge or Range - mm2: 2.5 to 4.0mm2
Features: Insulation Support
Contact Type: Socket
Contact Finish: Gold
Contact Finish Thickness: Flash
Contact Termination: Crimp
Contact Size: 2.5mm
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Vector/apd/harness/others Itt Cannon - 67W3296 - Newark, An Avnet Company
Chicago, IL, United States
Vector/apd/harness/others Itt Cannon
67W3296
Vector/apd/harness/others Itt Cannon 67W3296
Vector/APD/Harness/O thers

Vector/APD/Harness/Others

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1003505-APKSB25H40002 67W3296
Product Name Circular Connectors - Circular Connectors - Contacts - APKSB25H40002 Vector/apd/harness/others Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
SAS 29P Contacts Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Straight
Termination Through Hole
View Details
50 Ohm BNC Straight Plug - 150412 - PIC Wire & Cable
Specs
Geometry Straight
View Details