ITT Cannon Circular Contact, Socket, 0.75Mm2, Crimp; Product Range Itt Cannon APK-SA16G07-002-B (SINGLE)

Description
CIRCULAR CONTACT, SOCKET, 0.75MM2, CRIMP; Product Range:APD Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes
Description
CIRCULAR CONTACT, SOCKET, 0.75MM2, CRIMP; Product Range:APD Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Socket, 0.75Mm2, Crimp; Product Range Itt Cannon - 27T3876 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Socket, 0.75Mm2, Crimp; Product Range Itt Cannon
27T3876
Circular Contact, Socket, 0.75Mm2, Crimp; Product Range Itt Cannon 27T3876
CIRCULAR CONTACT, SOCKET, 0.75MM2, CRIMP; Product Range:APD Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

CIRCULAR CONTACT, SOCKET, 0.75MM2, CRIMP; Product Range:APD Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 27T3876
Product Name Circular Contact, Socket, 0.75Mm2, Crimp; Product Range Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Contact, Socket, 2-0Awg, Crimp; Product Range Deutsch Te Connectivity - 66AH8897 - Newark, An Avnet Company
Specs
Type Contact
Shape / Form Socket or Receptacle; Socket
View Details
NCM Cathode Material -  - Shandong Goldencell Electronics Technology Co., Ltd.
Shandong Goldencell Electronics Technology Co., Ltd.
Specs
Type Cathode / Cathode Material
Applications Battery or Fuel Cell
View Details