ITT Cannon Circular Contact, Pin, 14-12Awg, Crimp; Product Range Itt Cannon APK-PB25A40002

Description
CIRCULAR CONTACT, PIN, 14-12AWG, CRIMP; Product Range:APK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; For Use With:Trident Connectors; Contact Material:Copper Alloy
Datasheet
Description
CIRCULAR CONTACT, PIN, 14-12AWG, CRIMP; Product Range:APK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; For Use With:Trident Connectors; Contact Material:Copper Alloy
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, 14-12Awg, Crimp; Product Range Itt Cannon - 60AC6811 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 14-12Awg, Crimp; Product Range Itt Cannon
60AC6811
Circular Contact, Pin, 14-12Awg, Crimp; Product Range Itt Cannon 60AC6811
CIRCULAR CONTACT, PIN, 14-12AWG, CRIMP; Product Range:APK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; For Use With:Trident Connectors; Contact Material:Copper Alloy

CIRCULAR CONTACT, PIN, 14-12AWG, CRIMP; Product Range:APK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; For Use With:Trident Connectors; Contact Material:Copper Alloy

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 60AC6811
Product Name Circular Contact, Pin, 14-12Awg, Crimp; Product Range Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
INCO Grade S Nickel - 9111A - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Shape / Form 1" Rounds
OD / Width 1 inch (25.4 mm)
View Details