CIRCULAR CONN, PLUG, 2POS, CABLE; Product Range:APD Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 35P3007 |
| Product Name | Circular Conn, Plug, 2Pos, Cable; Product Range Itt Cannon |
| Connector Type | Circular / Cylindrical Connectors |