ITT CANNON
A63403P21 -- ER 27C 27#12 PIN PLUG ITT CANNON
ITT Cannon
Er 27C 27#12 Pin Plug Itt Cannon
A63403P21
Description
ER 27C 27#12 PIN PLUG
Description
ER 27C 27#12 PIN PLUG
Suppliers
Er 27C 27#12 Pin Plug Itt Cannon
98J0486
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
98J0486 |
|
Product Name
|
Er 27C 27#12 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
55.0 to 240.0 amps
Contact Size (AWG)
16 AWG
View Details
3 suppliers
Termination
IDC / IDT
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
View Details