ITT Cannon D Sub Contact, Socket, 28-24Awg, Crimp; For Use With Itt Cannon 980-2000-926

Description
D SUB CONTACT, SOCKET, 28-24AWG, CRIMP; For Use With:ITT Cannon D*A Series Size 20 Combo Dsub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size RoHS Compliant: Yes
Datasheet
Description
D SUB CONTACT, SOCKET, 28-24AWG, CRIMP; For Use With:ITT Cannon D*A Series Size 20 Combo Dsub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Socket, 28-24Awg, Crimp; For Use With Itt Cannon - 96Y9913 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, 28-24Awg, Crimp; For Use With Itt Cannon
96Y9913
D Sub Contact, Socket, 28-24Awg, Crimp; For Use With Itt Cannon 96Y9913
D SUB CONTACT, SOCKET, 28-24AWG, CRIMP; For Use With:ITT Cannon D*A Series Size 20 Combo Dsub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size RoHS Compliant: Yes

D SUB CONTACT, SOCKET, 28-24AWG, CRIMP; For Use With:ITT Cannon D*A Series Size 20 Combo Dsub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size RoHS Compliant: Yes

Supplier's Site Datasheet
Crimp Socket, Open 24-28Awg; For Use With Itt Cannon - 95M3800 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Socket, Open 24-28Awg; For Use With Itt Cannon
95M3800
Crimp Socket, Open 24-28Awg; For Use With Itt Cannon 95M3800
CRIMP SOCKET, OPEN 24-28AWG; For Use With:D Sub Connectors; Contact Gender:Socket; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; Contact Termination Type:Crimp; RoHS Compliant: Yes

CRIMP SOCKET, OPEN 24-28AWG; For Use With:D Sub Connectors; Contact Gender:Socket; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; Contact Termination Type:Crimp; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 96Y9913 95M3800
Product Name D Sub Contact, Socket, 28-24Awg, Crimp; For Use With Itt Cannon Crimp Socket, Open 24-28Awg; For Use With Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2282364-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
TIG Welding Electrodes -  - Plansee SE
Specs
Material Aluminum
Shape / Form Custom / Application Specific; Rod Stock (optional feature)
Applications TIG Welding
View Details