ITT Cannon Circular Contact, Pin, 10Mm2, Crimp; Product Range Itt Cannon 4308645009

Description
CIRCULAR CONTACT, PIN, 10MM2, CRIMP; Product Range:APD Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:ITT Cannon APD Series High Power 2-way Circular Connectors
Description
CIRCULAR CONTACT, PIN, 10MM2, CRIMP; Product Range:APD Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:ITT Cannon APD Series High Power 2-way Circular Connectors

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, 10Mm2, Crimp; Product Range Itt Cannon - 39P7090 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 10Mm2, Crimp; Product Range Itt Cannon
39P7090
Circular Contact, Pin, 10Mm2, Crimp; Product Range Itt Cannon 39P7090
CIRCULAR CONTACT, PIN, 10MM2, CRIMP; Product Range:APD Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:ITT Cannon APD Series High Power 2-way Circular Connectors

CIRCULAR CONTACT, PIN, 10MM2, CRIMP; Product Range:APD Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:ITT Cannon APD Series High Power 2-way Circular Connectors

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 39P7090
Product Name Circular Contact, Pin, 10Mm2, Crimp; Product Range Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1062-16-0122-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
Specs
Type Contact
Material Copper Tungsten
Shape / Form Custom / Application Specific; Bar Stock
View Details