ITT Cannon Circular Contact, Pin, 24-20Awg, Crimp; Product Range Itt Cannon 430-8560-006

Description
CIRCULAR CONTACT, PIN, 24-20AWG, CRIMP; Product Range:KPSE Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact Plating:Gold Plated Contacts; Contact Size:20 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, PIN, 24-20AWG, CRIMP; Product Range:KPSE Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact Plating:Gold Plated Contacts; Contact Size:20 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, 24-20Awg, Crimp; Product Range Itt Cannon - 88H0726 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 24-20Awg, Crimp; Product Range Itt Cannon
88H0726
Circular Contact, Pin, 24-20Awg, Crimp; Product Range Itt Cannon 88H0726
CIRCULAR CONTACT, PIN, 24-20AWG, CRIMP; Product Range:KPSE Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact Plating:Gold Plated Contacts; Contact Size:20 RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 24-20AWG, CRIMP; Product Range:KPSE Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact Plating:Gold Plated Contacts; Contact Size:20 RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Connector Contact, Vg95328, Pin, 24 Awg, 20 Awg, Crimp, Gold Plated Contacts, Kpse Series Rohs Compliant Itt Cannon - 26M5082 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Contact, Vg95328, Pin, 24 Awg, 20 Awg, Crimp, Gold Plated Contacts, Kpse Series Rohs Compliant Itt Cannon
26M5082
Circular Connector Contact, Vg95328, Pin, 24 Awg, 20 Awg, Crimp, Gold Plated Contacts, Kpse Series Rohs Compliant Itt Cannon 26M5082
Circular Connector Contact, VG95328, Pin, 24 AWG, 20 AWG, Crimp, Gold Plated Contacts, KPSE Series RoHS Compliant: Yes

Circular Connector Contact, VG95328, Pin, 24 AWG, 20 AWG, Crimp, Gold Plated Contacts, KPSE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 88H0726 26M5082
Product Name Circular Contact, Pin, 24-20Awg, Crimp; Product Range Itt Cannon Circular Connector Contact, Vg95328, Pin, 24 Awg, 20 Awg, Crimp, Gold Plated Contacts, Kpse Series Rohs Compliant Itt Cannon
Type Contact Contact
Unlock Full Specs
to access all available technical data

Similar Products

RF Contacts - 1218820-1 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details