ITT Cannon Circular Contact, Pin, 18-14Awg, Crimp; Product Range Itt Cannon 3308672000

Description
CIRCULAR CONTACT, PIN, 18-14AWG, CRIMP; Product Range:Sure-Seal Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; For Use With:Circular Connectors; Contact Size:14 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, PIN, 18-14AWG, CRIMP; Product Range:Sure-Seal Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; For Use With:Circular Connectors; Contact Size:14 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, 18-14Awg, Crimp; Product Range Itt Cannon - 03M5550 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 18-14Awg, Crimp; Product Range Itt Cannon
03M5550
Circular Contact, Pin, 18-14Awg, Crimp; Product Range Itt Cannon 03M5550
CIRCULAR CONTACT, PIN, 18-14AWG, CRIMP; Product Range:Sure-Seal Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; For Use With:Circular Connectors; Contact Size:14 RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 18-14AWG, CRIMP; Product Range:Sure-Seal Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; For Use With:Circular Connectors; Contact Size:14 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 03M5550
Product Name Circular Contact, Pin, 18-14Awg, Crimp; Product Range Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FNG-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
OD / Width 0.0630 inch (1.6 mm)
View Details
Specs
Type Contact
Material Copper Tungsten
Shape / Form Custom / Application Specific; Bar Stock
View Details