ITT Cannon Press-In Contact, Pin, 1.5Mm2, Crimp; Product Range Itt Cannon 330-8672-021

Description
PRESS-IN CONTACT, PIN, 1.5MM2, CRIMP; Product Range:APD Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy
Datasheet
Description
PRESS-IN CONTACT, PIN, 1.5MM2, CRIMP; Product Range:APD Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Press-In Contact, Pin, 1.5Mm2, Crimp; Product Range Itt Cannon - 21T3873 - Newark, An Avnet Company
Chicago, IL, United States
Press-In Contact, Pin, 1.5Mm2, Crimp; Product Range Itt Cannon
21T3873
Press-In Contact, Pin, 1.5Mm2, Crimp; Product Range Itt Cannon 21T3873
PRESS-IN CONTACT, PIN, 1.5MM2, CRIMP; Product Range:APD Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy

PRESS-IN CONTACT, PIN, 1.5MM2, CRIMP; Product Range:APD Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 21T3873
Product Name Press-In Contact, Pin, 1.5Mm2, Crimp; Product Range Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1062-16-0677 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
2 suppliers
Bellows Electrical Contact - SK-18636 - Servometer®, an MW Industries company
Servometer®, an MW Industries company
Specs
Type Contact
Material Base Metal
Shape / Form Bellows
View Details