ITT Cannon Press-In Contact, Pin, 0.75Mm2, Crimp; Product Range Itt Cannon 330-8672-019

Description
PRESS-IN CONTACT, PIN, 0.75MM2, CRIMP; Product Range:APD Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy
Datasheet
Description
PRESS-IN CONTACT, PIN, 0.75MM2, CRIMP; Product Range:APD Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Press-In Contact, Pin, 0.75Mm2, Crimp; Product Range Itt Cannon - 21T3872 - Newark, An Avnet Company
Chicago, IL, United States
Press-In Contact, Pin, 0.75Mm2, Crimp; Product Range Itt Cannon
21T3872
Press-In Contact, Pin, 0.75Mm2, Crimp; Product Range Itt Cannon 21T3872
PRESS-IN CONTACT, PIN, 0.75MM2, CRIMP; Product Range:APD Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy

PRESS-IN CONTACT, PIN, 0.75MM2, CRIMP; Product Range:APD Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 21T3872
Product Name Press-In Contact, Pin, 0.75Mm2, Crimp; Product Range Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-FSA-0008 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 5.91 inch (150 mm)
View Details
99.99% Zinc Anodes - 8000AM - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Material Zinc
Shape / Form Flat Tops
View Details