ITT Cannon Circular Contact, Socket, 10Mm2, Crimp; Product Range Itt Cannon 318646011

Description
CIRCULAR CONTACT, SOCKET, 10MM2, CRIMP; Product Range:APD Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy
Description
CIRCULAR CONTACT, SOCKET, 10MM2, CRIMP; Product Range:APD Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Socket, 10Mm2, Crimp; Product Range Itt Cannon - 39P4022 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Socket, 10Mm2, Crimp; Product Range Itt Cannon
39P4022
Circular Contact, Socket, 10Mm2, Crimp; Product Range Itt Cannon 39P4022
CIRCULAR CONTACT, SOCKET, 10MM2, CRIMP; Product Range:APD Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy

CIRCULAR CONTACT, SOCKET, 10MM2, CRIMP; Product Range:APD Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 39P4022
Product Name Circular Contact, Socket, 10Mm2, Crimp; Product Range Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-SNG-0012 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 11.81 inch (300 mm)
OD / Width 11.81 inch (300 mm)
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
TIG Welding Electrodes -  - Plansee SE
Specs
Material Aluminum
Shape / Form Custom / Application Specific; Rod Stock (optional feature)
Applications TIG Welding
View Details