ITT Cannon Contact, Pin, Crimp, 14-12Awg; Product Range Itt Cannon 308588000

Description
CONTACT, PIN, CRIMP, 14-12AWG; Product Range:CA-COM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; For Use With:ITT Cannon CA-COM Series Circular Connectors
Description
CONTACT, PIN, CRIMP, 14-12AWG; Product Range:CA-COM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; For Use With:ITT Cannon CA-COM Series Circular Connectors

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, Crimp, 14-12Awg; Product Range Itt Cannon - 39P3821 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 14-12Awg; Product Range Itt Cannon
39P3821
Contact, Pin, Crimp, 14-12Awg; Product Range Itt Cannon 39P3821
CONTACT, PIN, CRIMP, 14-12AWG; Product Range:CA-COM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; For Use With:ITT Cannon CA-COM Series Circular Connectors

CONTACT, PIN, CRIMP, 14-12AWG; Product Range:CA-COM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; For Use With:ITT Cannon CA-COM Series Circular Connectors

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 39P3821
Product Name Contact, Pin, Crimp, 14-12Awg; Product Range Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
CONTACT PIN 20-24AWG CRIMP GOLD - 795-0641-1-2031L - Utmel Electronic Limited
Specs
Type Contact
Material Cu
View Details
2 suppliers
INCO Grade S Nickel - 9111A - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Shape / Form 1" Rounds
OD / Width 1 inch (25.4 mm)
View Details