ITT Cannon Circular Contact Pin, 18-16Awg, Crimp; Product Range Itt Cannon 308586000

Description
CIRCULAR CONTACT PIN, 18-16AWG, CRIMP; Product Range:CA-Bayonet Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; For Use With:ITT Cannon CA-Bayonet Circular Connectors RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT PIN, 18-16AWG, CRIMP; Product Range:CA-Bayonet Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; For Use With:ITT Cannon CA-Bayonet Circular Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact Pin, 18-16Awg, Crimp; Product Range Itt Cannon - 39P3812 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact Pin, 18-16Awg, Crimp; Product Range Itt Cannon
39P3812
Circular Contact Pin, 18-16Awg, Crimp; Product Range Itt Cannon 39P3812
CIRCULAR CONTACT PIN, 18-16AWG, CRIMP; Product Range:CA-Bayonet Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; For Use With:ITT Cannon CA-Bayonet Circular Connectors RoHS Compliant: Yes

CIRCULAR CONTACT PIN, 18-16AWG, CRIMP; Product Range:CA-Bayonet Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; For Use With:ITT Cannon CA-Bayonet Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 39P3812
Product Name Circular Contact Pin, 18-16Awg, Crimp; Product Range Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2304634-0 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
TIG Welding Electrodes -  - Plansee SE
Specs
Material Aluminum
Shape / Form Custom / Application Specific; Rod Stock (optional feature)
Applications TIG Welding
View Details