ITT Cannon D Sub Contact, Socket, 20-26Awg, Crimp; For Use With Itt Cannon 301953002

Description
D SUB CONTACT, SOCKET, 20-26AWG, CRIMP; For Use With:ITT Cannon D*U Series D Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:26AWGRoHS Compliant: Yes
Datasheet
Description
D SUB CONTACT, SOCKET, 20-26AWG, CRIMP; For Use With:ITT Cannon D*U Series D Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:26AWGRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Socket, 20-26Awg, Crimp; For Use With Itt Cannon - 39P3759 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, 20-26Awg, Crimp; For Use With Itt Cannon
39P3759
D Sub Contact, Socket, 20-26Awg, Crimp; For Use With Itt Cannon 39P3759
D SUB CONTACT, SOCKET, 20-26AWG, CRIMP; For Use With:ITT Cannon D*U Series D Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:26AWGRoHS Compliant: Yes

D SUB CONTACT, SOCKET, 20-26AWG, CRIMP; For Use With:ITT Cannon D*U Series D Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:26AWGRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 39P3759
Product Name D Sub Contact, Socket, 20-26Awg, Crimp; For Use With Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 0460-247-1631 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details