ITT Cannon Hd D-Sub Conn, Rcpt, 19Pos, Solder; No. Of Contacts Itt Cannon 2DE19SBRP

Description
HD D-SUB CONN, RCPT, 19POS, SOLDER; No. of Contacts:19Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No
Datasheet
Description
HD D-SUB CONN, RCPT, 19POS, SOLDER; No. of Contacts:19Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hd D-Sub Conn, Rcpt, 19Pos, Solder; No. Of Contacts Itt Cannon - 82H8067 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Rcpt, 19Pos, Solder; No. Of Contacts Itt Cannon
82H8067
Hd D-Sub Conn, Rcpt, 19Pos, Solder; No. Of Contacts Itt Cannon 82H8067
HD D-SUB CONN, RCPT, 19POS, SOLDER; No. of Contacts:19Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

HD D-SUB CONN, RCPT, 19POS, SOLDER; No. of Contacts:19Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82H8067
Product Name Hd D-Sub Conn, Rcpt, 19Pos, Solder; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data