ITT Cannon Dd-D Sub Conn, Rcpt, Dc, 79Pos, Crimp; D Sub Connector Type Itt Cannon 2DC-79S

Description
DD-D SUB CONN, RCPT, DC, 79POS, CRIMP; D Sub Connector Type:Double Density; Gender:Receptacle; Product Range:2D Series; No. of Contacts:79Contacts; D Sub Shell Size:DC; Contact Termination Type:Crimp; Connector Mounting:Panel Mount RoHS Compliant: No
Description
DD-D SUB CONN, RCPT, DC, 79POS, CRIMP; D Sub Connector Type:Double Density; Gender:Receptacle; Product Range:2D Series; No. of Contacts:79Contacts; D Sub Shell Size:DC; Contact Termination Type:Crimp; Connector Mounting:Panel Mount RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Dd-D Sub Conn, Rcpt, Dc, 79Pos, Crimp; D Sub Connector Type Itt Cannon - 39C2981 - Newark, An Avnet Company
Chicago, IL, United States
Dd-D Sub Conn, Rcpt, Dc, 79Pos, Crimp; D Sub Connector Type Itt Cannon
39C2981
Dd-D Sub Conn, Rcpt, Dc, 79Pos, Crimp; D Sub Connector Type Itt Cannon 39C2981
DD-D SUB CONN, RCPT, DC, 79POS, CRIMP; D Sub Connector Type:Double Density; Gender:Receptacle; Product Range:2D Series; No. of Contacts:79Contacts; D Sub Shell Size:DC; Contact Termination Type:Crimp; Connector Mounting:Panel Mount RoHS Compliant: No

DD-D SUB CONN, RCPT, DC, 79POS, CRIMP; D Sub Connector Type:Double Density; Gender:Receptacle; Product Range:2D Series; No. of Contacts:79Contacts; D Sub Shell Size:DC; Contact Termination Type:Crimp; Connector Mounting:Panel Mount RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39C2981
Product Name Dd-D Sub Conn, Rcpt, Dc, 79Pos, Crimp; D Sub Connector Type Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products