ITT Cannon Pv 76 16 L C/n Itt Cannon 217-1422-000

Description
PV 76 16 L C/N
Description
PV 76 16 L C/N

Suppliers

Company
Product
Description
Supplier Links
Pv 76 16 L C/n Itt Cannon - 69R1640 - Newark, An Avnet Company
Chicago, IL, United States
Pv 76 16 L C/n Itt Cannon
69R1640
Pv 76 16 L C/n Itt Cannon 69R1640
PV 76 16 L C/N

PV 76 16 L C/N

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69R1640
Product Name Pv 76 16 L C/n Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Banana Plug, Stacking, Large Wire Diameter - 9260 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA (F) B/H RF 1.13MM CABLE NICKLE PLATED CONNECTOR - ET-SFS-BH-5NP - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
Power Entry Modules (PEM) - 486-3-105-315-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details