ITT Cannon Connectors Audio & Video, Unreviewed 192991-0058

Description
T3P20FC1LX
Request a Quote Datasheet
Description
T3P20FC1LX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Audio & Video, Unreviewed - 192991-0058 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio & Video, Unreviewed
192991-0058
Connectors Audio & Video, Unreviewed 192991-0058
T3P20FC1LX

T3P20FC1LX

Buy Now
Multi Purpose - 192991-0058-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
192991-0058-ND
Multi Purpose 192991-0058-ND
Socket Contact Gold Crimp 20 AWG Machined

Socket Contact Gold Crimp 20 AWG Machined

Buy Now Datasheet
Contact, Socket, 20Awg, Crimp; Product Range Itt Cannon - 02C6847 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20Awg, Crimp; Product Range Itt Cannon
02C6847
Contact, Socket, 20Awg, Crimp; Product Range Itt Cannon 02C6847
CONTACT, SOCKET, 20AWG, CRIMP; Product Range:Trident Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:-; Contact Material:Brass RoHS Compliant: Yes

CONTACT, SOCKET, 20AWG, CRIMP; Product Range:Trident Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 192991-0058 192991-0058-ND 02C6847
Product Name Connectors Audio & Video, Unreviewed Multi Purpose Contact, Socket, 20Awg, Crimp; Product Range Itt Cannon
Contact Size (AWG) 20 AWG ? to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
LEMOSA - 15pol. Sub-D-plug - 1-TTS/KABEL - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Connector Type D-Sub Connector
View Details
3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details