ITT Cannon Rcpt Housing, 4Pos, Nylon, Black; Product Range Itt Cannon 192990-0380

Description
RCPT HOUSING, 4POS, NYLON, BLACK; Product Range:TSTRECT Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:-; For Use With:ITT Cannon Trident T2P & T3P Series Pin & Socket Contacts RoHS Compliant: Yes
Datasheet
Description
RCPT HOUSING, 4POS, NYLON, BLACK; Product Range:TSTRECT Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:-; For Use With:ITT Cannon Trident T2P & T3P Series Pin & Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 4Pos, Nylon, Black; Product Range Itt Cannon - 01AC5782 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 4Pos, Nylon, Black; Product Range Itt Cannon
01AC5782
Rcpt Housing, 4Pos, Nylon, Black; Product Range Itt Cannon 01AC5782
RCPT HOUSING, 4POS, NYLON, BLACK; Product Range:TSTRECT Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:-; For Use With:ITT Cannon Trident T2P & T3P Series Pin & Socket Contacts RoHS Compliant: Yes

RCPT HOUSING, 4POS, NYLON, BLACK; Product Range:TSTRECT Series; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:-; For Use With:ITT Cannon Trident T2P & T3P Series Pin & Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01AC5782
Product Name Rcpt Housing, 4Pos, Nylon, Black; Product Range Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Mounting Plates, 0.375
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 90 mm (3.54 inch)
Bearing Bore / Ring O.D. 3.15 inch (80 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details