ITT Cannon Circular Connector Contact, T2P, Stamped, Socket, 26 Awg, 24 Awg, Crimp, Gold Plated Contacts Rohs Compliant Itt Cannon 192990-0090

Description
Circular Connector Contact, T2P, Stamped, Socket, 26 AWG, 24 AWG, Crimp, Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
Circular Connector Contact, T2P, Stamped, Socket, 26 AWG, 24 AWG, Crimp, Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contact, T2P, Stamped, Socket, 26 Awg, 24 Awg, Crimp, Gold Plated Contacts Rohs Compliant Itt Cannon - 26M4542 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Contact, T2P, Stamped, Socket, 26 Awg, 24 Awg, Crimp, Gold Plated Contacts Rohs Compliant Itt Cannon
26M4542
Circular Connector Contact, T2P, Stamped, Socket, 26 Awg, 24 Awg, Crimp, Gold Plated Contacts Rohs Compliant Itt Cannon 26M4542
Circular Connector Contact, T2P, Stamped, Socket, 26 AWG, 24 AWG, Crimp, Gold Plated Contacts RoHS Compliant: Yes

Circular Connector Contact, T2P, Stamped, Socket, 26 AWG, 24 AWG, Crimp, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 26-24Awg, Crimp; Product Range Itt Cannon - 93F9075 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-24Awg, Crimp; Product Range Itt Cannon
93F9075
Contact, Socket, 26-24Awg, Crimp; Product Range Itt Cannon 93F9075
CONTACT, SOCKET, 26-24AWG, CRIMP; Product Range:Trident Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; For Use With:ITT Cannon Trident Series Circular Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 26-24AWG, CRIMP; Product Range:Trident Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; For Use With:ITT Cannon Trident Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 26M4542 93F9075
Product Name Circular Connector Contact, T2P, Stamped, Socket, 26 Awg, 24 Awg, Crimp, Gold Plated Contacts Rohs Compliant Itt Cannon Contact, Socket, 26-24Awg, Crimp; Product Range Itt Cannon
Type Contact Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SSA-0020 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 394 inch (10000 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Brush Assemblies, Leaf Type - 8115 - Fabricast, Inc.
Specs
Material Silver Graphite
Shape / Form Assembly
Plating / Coating Tin
View Details