ITT Cannon Contact, Pin, 26-24Awg, Crimp; Product Range Itt Cannon 192990-0080

Description
CONTACT, PIN, 26-24AWG, CRIMP; Product Range:Trident Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; For Use With:ITT Cannon Trident Series Circular Connectors RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, 26-24AWG, CRIMP; Product Range:Trident Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; For Use With:ITT Cannon Trident Series Circular Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 26-24Awg, Crimp; Product Range Itt Cannon - 47M0116 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 26-24Awg, Crimp; Product Range Itt Cannon
47M0116
Contact, Pin, 26-24Awg, Crimp; Product Range Itt Cannon 47M0116
CONTACT, PIN, 26-24AWG, CRIMP; Product Range:Trident Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; For Use With:ITT Cannon Trident Series Circular Connectors RoHS Compliant: Yes

CONTACT, PIN, 26-24AWG, CRIMP; Product Range:Trident Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; For Use With:ITT Cannon Trident Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Connector Contact, T2P, Stamped, Pin, 26 Awg, 24 Awg, Crimp, Gold Plated Contacts Rohs Compliant Itt Cannon - 26M4538 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Contact, T2P, Stamped, Pin, 26 Awg, 24 Awg, Crimp, Gold Plated Contacts Rohs Compliant Itt Cannon
26M4538
Circular Connector Contact, T2P, Stamped, Pin, 26 Awg, 24 Awg, Crimp, Gold Plated Contacts Rohs Compliant Itt Cannon 26M4538
Circular Connector Contact, T2P, Stamped, Pin, 26 AWG, 24 AWG, Crimp, Gold Plated Contacts RoHS Compliant: Yes

Circular Connector Contact, T2P, Stamped, Pin, 26 AWG, 24 AWG, Crimp, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 47M0116 26M4538
Product Name Contact, Pin, 26-24Awg, Crimp; Product Range Itt Cannon Circular Connector Contact, T2P, Stamped, Pin, 26 Awg, 24 Awg, Crimp, Gold Plated Contacts Rohs Compliant Itt Cannon
Type Contact Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-1326030-0 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
PLATINODE® Cr3 - Pt/Nb-Anodes for Cr6-free Etching Systems - PLATINODE® Cr3 - Pt/Nb-Anodes for Cr6-free Etching Systems - Umicore Metal Deposition Solutions
Specs
Type Anode / Anode Material
Applications Cr3 pre-treatment,
View Details
2 suppliers