ITT Cannon Contact, Pin, 20-16Awg, Crimp; Product Range Itt Cannon 192990-0060

Description
CONTACT, PIN, 20-16AWG, CRIMP; Product Range:Trident Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:Trident T2P Series Circular Connectors RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, 20-16AWG, CRIMP; Product Range:Trident Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:Trident T2P Series Circular Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 20-16Awg, Crimp; Product Range Itt Cannon - 47M0115 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 20-16Awg, Crimp; Product Range Itt Cannon
47M0115
Contact, Pin, 20-16Awg, Crimp; Product Range Itt Cannon 47M0115
CONTACT, PIN, 20-16AWG, CRIMP; Product Range:Trident Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:Trident T2P Series Circular Connectors RoHS Compliant: Yes

CONTACT, PIN, 20-16AWG, CRIMP; Product Range:Trident Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:Trident T2P Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Stamped, Pin, 18-16Awg, Crimp; Product Range Itt Cannon - 03K4049 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Stamped, Pin, 18-16Awg, Crimp; Product Range Itt Cannon
03K4049
Contact, Stamped, Pin, 18-16Awg, Crimp; Product Range Itt Cannon 03K4049
CONTACT, STAMPED, PIN, 18-16AWG, CRIMP; Product Range:Trident Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; For Use With:Trident T2P Series Circular Connectors RoHS Compliant: Yes

CONTACT, STAMPED, PIN, 18-16AWG, CRIMP; Product Range:Trident Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; For Use With:Trident T2P Series Circular Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 47M0115
Product Name Contact, Pin, 20-16Awg, Crimp; Product Range Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FSA-0018-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
AA Battery Spring - BCAA - Memory Protection Devices, Inc.
Memory Protection Devices, Inc.
Specs
Type Contact
Material Base Metal
Shape / Form Custom / Application Specific; Stamping
View Details