Memory Protection Devices, Inc. AA Battery Spring BCAA

Description
Model No. BCAA Description AA Spring Material Steel Contact Material Nickel plated overall Color Accessories Price, 100 pieces $ Price, 500 pieces $0.13 Price, 1000 pieces $0.11 Package Size 500 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes
Datasheet
Description
Model No. BCAA Description AA Spring Material Steel Contact Material Nickel plated overall Color Accessories Price, 100 pieces $ Price, 500 pieces $0.13 Price, 1000 pieces $0.11 Package Size 500 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AA Battery Spring - BCAA - Memory Protection Devices, Inc.
Farmingdale, NY, USA
AA Battery Spring
BCAA
AA Battery Spring BCAA
Model No. BCAA Description AA Spring Material Steel Contact Material Nickel plated overall Color Accessories Price, 100 pieces $ Price, 500 pieces $0.13 Price, 1000 pieces $0.11 Package Size 500 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes
Model No.BCAA
DescriptionAA Spring
MaterialSteel
Contact MaterialNickel plated overall
Color
Accessories
Price, 100 pieces$
Price, 500 pieces$0.13
Price, 1000 pieces$0.11
Package Size500 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
Supplier's Site Datasheet

Technical Specifications

  Memory Protection Devices, Inc.
Product Category Electrodes and Electrode Materials
Product Number BCAA
Product Name AA Battery Spring
Type Contact
Material Base Metal
Shape / Form Custom / Application Specific; Stamping
Plating / Coating Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1452691-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
D Cell Contact - BK-875 - Memory Protection Devices, Inc.
Memory Protection Devices, Inc.
Specs
Type Contact
Material Base Metal
Shape / Form Custom / Application Specific; Button; Stamping
View Details