CONTACT, SOCKET, 24-26AWG, CRIMP; Product Range:Trident Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; For Use With:Trident T2P Series Circular Connectors RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrodes and Electrode Materials |
| Product Number | 26M4537 |
| Product Name | Contact, Socket, 24-26Awg, Crimp; Product Range Itt Cannon |
| Type | Contact |