ITT Cannon Contact, Pin, 26-24Awg, Crimp; Product Range Itt Cannon 192990-0020

Description
CONTACT, PIN, 26-24AWG, CRIMP; Product Range:Trident Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; For Use With:Trident T2P Series Circular Connectors; Contact Size:24 RoHS Compliant: Yes
Description
CONTACT, PIN, 26-24AWG, CRIMP; Product Range:Trident Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; For Use With:Trident T2P Series Circular Connectors; Contact Size:24 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 26-24Awg, Crimp; Product Range Itt Cannon - 47M0112 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 26-24Awg, Crimp; Product Range Itt Cannon
47M0112
Contact, Pin, 26-24Awg, Crimp; Product Range Itt Cannon 47M0112
CONTACT, PIN, 26-24AWG, CRIMP; Product Range:Trident Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; For Use With:Trident T2P Series Circular Connectors; Contact Size:24 RoHS Compliant: Yes

CONTACT, PIN, 26-24AWG, CRIMP; Product Range:Trident Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; For Use With:Trident T2P Series Circular Connectors; Contact Size:24 RoHS Compliant: Yes

Supplier's Site
Contact, Pin, 26-24Awg, Crimp; Product Range Itt Cannon - 34M8889 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 26-24Awg, Crimp; Product Range Itt Cannon
34M8889
Contact, Pin, 26-24Awg, Crimp; Product Range Itt Cannon 34M8889
CONTACT, PIN, 26-24AWG, CRIMP; Product Range:Trident Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; For Use With:Trident T2P Series Circular Connectors; Contact Size:24 RoHS Compliant: Yes

CONTACT, PIN, 26-24AWG, CRIMP; Product Range:Trident Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; For Use With:Trident T2P Series Circular Connectors; Contact Size:24 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 47M0112
Product Name Contact, Pin, 26-24Awg, Crimp; Product Range Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Automotive Terminals - 1060-16-0677 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Copper Glidcop Electrodes -  - Sunstone Engineering
Sunstone Engineering
Specs
Material Cu
Shape / Form Button
Applications Welding Electrodes
View Details