ITT Cannon Connectors Audio & Video, Unreviewed 192926-0540

Description
TRI R PLUG F 0-28
Request a Quote
Description
TRI R PLUG F 0-28
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon 192926-0540 - PEI-Genesis
Philadelphia, PA, United States
TRI R PLUG F 0-28

TRI R PLUG F 0-28

Buy Now
Connectors Audio & Video, Unreviewed - 192926-0540 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio & Video, Unreviewed
192926-0540
Connectors Audio & Video, Unreviewed 192926-0540
AUTOMOTIVE CONNECTORS TR2028PFS1NB

AUTOMOTIVE CONNECTORS TR2028PFS1NB

Buy Now
Circular Connector Plug Size 20, 28 Position, Cable; Product Range Itt Cannon - 47M0111 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 28 Position, Cable; Product Range Itt Cannon
47M0111
Circular Connector Plug Size 20, 28 Position, Cable; Product Range Itt Cannon 47M0111
CIRCULAR CONNECTOR PLUG SIZE 20, 28 POSITION, CABLE; Product Range:Trident Ringlock Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:28Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 20, 28 POSITION, CABLE; Product Range:Trident Ringlock Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:28Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site
Tri R Plug F 0-28 Rohs Compliant Itt Cannon - 03K4045 - Newark, An Avnet Company
Chicago, IL, United States
Tri R Plug F 0-28 Rohs Compliant Itt Cannon
03K4045
Tri R Plug F 0-28 Rohs Compliant Itt Cannon 03K4045
TRI R PLUG F 0-28 ROHS COMPLIANT: YES

TRI R PLUG F 0-28 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon 192926-0540 192926-0540 47M0111 03K4045
Product Name Connectors Audio & Video, Unreviewed Circular Connector Plug Size 20, 28 Position, Cable; Product Range Itt Cannon Tri R Plug F 0-28 Rohs Compliant Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Screw Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details