ITT Cannon Circular Cable Clamp, Size 20; Connector Shell Size Itt Cannon 192922-1350

Description
CIRCULAR CABLE CLAMP, SIZE 20; Connector Shell Size:20; Cable Diameter Max:21mm; Strain Relief Material:Nylon (Polyamide); Product Range:Trident Ringlock Series; For Use With:Ringlock Circular connectors; Cable Diameter:21mm RoHS Compliant: Yes
Description
CIRCULAR CABLE CLAMP, SIZE 20; Connector Shell Size:20; Cable Diameter Max:21mm; Strain Relief Material:Nylon (Polyamide); Product Range:Trident Ringlock Series; For Use With:Ringlock Circular connectors; Cable Diameter:21mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Clamp, Size 20; Connector Shell Size Itt Cannon - 47M0101 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Clamp, Size 20; Connector Shell Size Itt Cannon
47M0101
Circular Cable Clamp, Size 20; Connector Shell Size Itt Cannon 47M0101
CIRCULAR CABLE CLAMP, SIZE 20; Connector Shell Size:20; Cable Diameter Max:21mm; Strain Relief Material:Nylon (Polyamide); Product Range:Trident Ringlock Series; For Use With:Ringlock Circular connectors; Cable Diameter:21mm RoHS Compliant: Yes

CIRCULAR CABLE CLAMP, SIZE 20; Connector Shell Size:20; Cable Diameter Max:21mm; Strain Relief Material:Nylon (Polyamide); Product Range:Trident Ringlock Series; For Use With:Ringlock Circular connectors; Cable Diameter:21mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 47M0101
Product Name Circular Cable Clamp, Size 20; Connector Shell Size Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Boots & Strain Relief - 446450-3 - TE Connectivity
Specs
Material Silicone Rubber
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825060 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.7283 inch (18.5 mm)
View Details
Gland, Cable; 11 to 19 mm; Nickel-Plated Brass; Neoprene; PG 21; IP68; 50 mm - 70074390 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 18.500 inch (470 mm)
View Details