ITT Cannon Circular Cable Clamp, Size 12; Connector Shell Size Itt Cannon 192922-1320

Description
CIRCULAR CABLE CLAMP, SIZE 12; Connector Shell Size:12; Cable Diameter Max:12.8mm; Strain Relief Material:Nylon (Polyamide); Product Range:Trident Ringlock Series; For Use With:Ringlock Circular connectors; Cable Diameter:12.8mm RoHS Compliant: Yes
Description
CIRCULAR CABLE CLAMP, SIZE 12; Connector Shell Size:12; Cable Diameter Max:12.8mm; Strain Relief Material:Nylon (Polyamide); Product Range:Trident Ringlock Series; For Use With:Ringlock Circular connectors; Cable Diameter:12.8mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Clamp, Size 12; Connector Shell Size Itt Cannon - 47M0098 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Clamp, Size 12; Connector Shell Size Itt Cannon
47M0098
Circular Cable Clamp, Size 12; Connector Shell Size Itt Cannon 47M0098
CIRCULAR CABLE CLAMP, SIZE 12; Connector Shell Size:12; Cable Diameter Max:12.8mm; Strain Relief Material:Nylon (Polyamide); Product Range:Trident Ringlock Series; For Use With:Ringlock Circular connectors; Cable Diameter:12.8mm RoHS Compliant: Yes

CIRCULAR CABLE CLAMP, SIZE 12; Connector Shell Size:12; Cable Diameter Max:12.8mm; Strain Relief Material:Nylon (Polyamide); Product Range:Trident Ringlock Series; For Use With:Ringlock Circular connectors; Cable Diameter:12.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 47M0098
Product Name Circular Cable Clamp, Size 12; Connector Shell Size Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; 4 to 10 mm; 18.6 mm; Polyamide 6; Dark Grey; Neoprene; 77 mm - 70074509 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Dark Grey
Mounting Size 18.6 inch (472 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Connector Strain Relief - 5745652-2 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
EMI/RFI Proof Liquid Tight Strain Relief - 85824740 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.512 to 0.709 inch (13 to 18 mm)
View Details