ITT Cannon Circular Connector Plug Size 16, 19 Position, Cable; Product Range Itt Cannon 192922-1280

Description
TRI R PLUG M 0-19
Request a Quote Datasheet
Description
TRI R PLUG M 0-19
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon 192922-1280 - PEI-Genesis
Philadelphia, PA, United States
TRI R PLUG M 0-19

TRI R PLUG M 0-19

Buy Now
Circular Connector Plug Size 16, 19 Position, Cable; Product Range Itt Cannon - 47M0094 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16, 19 Position, Cable; Product Range Itt Cannon
47M0094
Circular Connector Plug Size 16, 19 Position, Cable; Product Range Itt Cannon 47M0094
CIRCULAR CONNECTOR PLUG SIZE 16, 19 POSITION, CABLE; Product Range:Trident Ringlock Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 16, 19 POSITION, CABLE; Product Range:Trident Ringlock Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon 192922-1280 47M0094
Product Name Circular Connector Plug Size 16, 19 Position, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

SATA - 10022676-011LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Press-Fit
View Details
5 suppliers
Terminal Blocks - 39.1419 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2002-1211/1000-410-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers