ITT Cannon Contact, Pin, 14-26Awg, Solder; Product Range Itt Cannon 192900-0632

Description
CONTACT, PIN, 14-26AWG, SOLDER; Product Range:Trident Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:14AWG; Wire Size AWG Min:26AWG; For Use With:Cannon Trident Connectors; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, 14-26AWG, SOLDER; Product Range:Trident Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:14AWG; Wire Size AWG Min:26AWG; For Use With:Cannon Trident Connectors; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 14-26Awg, Solder; Product Range Itt Cannon - 31M6145 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 14-26Awg, Solder; Product Range Itt Cannon
31M6145
Contact, Pin, 14-26Awg, Solder; Product Range Itt Cannon 31M6145
CONTACT, PIN, 14-26AWG, SOLDER; Product Range:Trident Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:14AWG; Wire Size AWG Min:26AWG; For Use With:Cannon Trident Connectors; Contact Material:Brass RoHS Compliant: Yes

CONTACT, PIN, 14-26AWG, SOLDER; Product Range:Trident Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:14AWG; Wire Size AWG Min:26AWG; For Use With:Cannon Trident Connectors; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 31M6145
Product Name Contact, Pin, 14-26Awg, Solder; Product Range Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1241374-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
0.5 & 1.0mm Tungsten Electrodes Pack -  - Sunstone Engineering
Specs
Material Tungsten
Shape / Form Button
Applications Welding Electrodes
View Details