ITT Cannon Contacts - Multi Purpose 192900-0449

Description
CONN SOCKET 14-16AWG GOLD CRIMP
Request a Quote Datasheet
Description
CONN SOCKET 14-16AWG GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - 192900-0449-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
192900-0449-ND
Contacts - Multi Purpose 192900-0449-ND
CONN SOCKET 14-16AWG GOLD CRIMP

CONN SOCKET 14-16AWG GOLD CRIMP

Buy Now Datasheet
Circular Contact, Skt, 16-14Awg, Crimp; Product Range Itt Cannon - 29C3947 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Skt, 16-14Awg, Crimp; Product Range Itt Cannon
29C3947
Circular Contact, Skt, 16-14Awg, Crimp; Product Range Itt Cannon 29C3947
CIRCULAR CONTACT, SKT, 16-14AWG, CRIMP; Product Range:Trident T2P Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CIRCULAR CONTACT, SKT, 16-14AWG, CRIMP; Product Range:Trident T2P Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 192900-0449-ND 29C3947
Product Name Contacts - Multi Purpose Circular Contact, Skt, 16-14Awg, Crimp; Product Range Itt Cannon
Shape / Form Socket or Receptacle Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Contact SKT Crimp ST Cable Mount Strip - 792-104481-2 - Utmel Electronic Limited
Specs
Type Contact
Plating / Coating Lead, Tin
Length 0.4598 inch (11.68 mm)
View Details
Tungsten Electrodes -  - Sunstone Engineering
Sunstone Engineering
Specs
Material Tungsten
Shape / Form Button
Applications Welding Electrodes
View Details