ITT Cannon Cable Clamp, 28Mm, Size 24; Connector Shell Size Itt Cannon 192900-0344

Description
CABLE CLAMP, 28MM, SIZE 24; Connector Shell Size:24; Cable Diameter Max:28mm; Strain Relief Material:-; Product Range:Trident Neptune Series; For Use With:ITT Cannon Trident Neptune Series Circular Connectors RoHS Compliant: Yes
Datasheet
Description
CABLE CLAMP, 28MM, SIZE 24; Connector Shell Size:24; Cable Diameter Max:28mm; Strain Relief Material:-; Product Range:Trident Neptune Series; For Use With:ITT Cannon Trident Neptune Series Circular Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, 28Mm, Size 24; Connector Shell Size Itt Cannon - 94X3337 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 28Mm, Size 24; Connector Shell Size Itt Cannon
94X3337
Cable Clamp, 28Mm, Size 24; Connector Shell Size Itt Cannon 94X3337
CABLE CLAMP, 28MM, SIZE 24; Connector Shell Size:24; Cable Diameter Max:28mm; Strain Relief Material:-; Product Range:Trident Neptune Series; For Use With:ITT Cannon Trident Neptune Series Circular Connectors RoHS Compliant: Yes

CABLE CLAMP, 28MM, SIZE 24; Connector Shell Size:24; Cable Diameter Max:28mm; Strain Relief Material:-; Product Range:Trident Neptune Series; For Use With:ITT Cannon Trident Neptune Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 94X3337
Product Name Cable Clamp, 28Mm, Size 24; Connector Shell Size Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Cord Grip; 14 to 25 mm; NPT; 1 in.; 18 mm; 33.3 mm; Polyamide 6; Neoprene - 70074405 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 1.311 inch (33.3 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 520441-1 - TE Connectivity
Specs
Material Copper
Length 0.5000 inch (12.7 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824290 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.984 to 1.220 inch (25 to 31 mm)
View Details