ITT Cannon Circular Cable Clamp, Size 16; Connector Shell Size Itt Cannon 192900-0343

Description
CIRCULAR CABLE CLAMP, SIZE 16; Connector Shell Size:16; Cable Diameter Max:17mm; Strain Relief Material:-; Product Range:Trident Neptune/TNM Series; For Use With:ITT Cannon Trident Neptune Series Circular Connectors RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CABLE CLAMP, SIZE 16; Connector Shell Size:16; Cable Diameter Max:17mm; Strain Relief Material:-; Product Range:Trident Neptune/TNM Series; For Use With:ITT Cannon Trident Neptune Series Circular Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Clamp, Size 16; Connector Shell Size Itt Cannon - 30C9083 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Clamp, Size 16; Connector Shell Size Itt Cannon
30C9083
Circular Cable Clamp, Size 16; Connector Shell Size Itt Cannon 30C9083
CIRCULAR CABLE CLAMP, SIZE 16; Connector Shell Size:16; Cable Diameter Max:17mm; Strain Relief Material:-; Product Range:Trident Neptune/TNM Series; For Use With:ITT Cannon Trident Neptune Series Circular Connectors RoHS Compliant: Yes

CIRCULAR CABLE CLAMP, SIZE 16; Connector Shell Size:16; Cable Diameter Max:17mm; Strain Relief Material:-; Product Range:Trident Neptune/TNM Series; For Use With:ITT Cannon Trident Neptune Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 30C9083
Product Name Circular Cable Clamp, Size 16; Connector Shell Size Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Multi Cable Liquid Tight Strain Relief - 85825230 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.12 inch (28.4 mm)
View Details
Connector Strain Relief - 2-350378-1 - TE Connectivity
Specs
Material Flexible PVC
Length 0.4201 inch (10.67 mm)
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Gland, Cable; Metric; M 63 x 1.5; 70 mm; 68 mm; 63 mm; Polyamide 6; Neoprene - 70074573 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 2.480 inch (63 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details