ITT Cannon Circular Connector Clamp, Straight, Unsealed, Trident Neptune/tnm Series, 14, 13.8 Mm Rohs Compliant Itt Cannon 192900-0286

Description
Circular Connector Clamp, Straight, Unsealed, Trident Neptune/TNM Series, 14, 13.8 mm RoHS Compliant: Yes
Datasheet
Description
Circular Connector Clamp, Straight, Unsealed, Trident Neptune/TNM Series, 14, 13.8 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Clamp, Straight, Unsealed, Trident Neptune/tnm Series, 14, 13.8 Mm Rohs Compliant Itt Cannon - 94X3334 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Clamp, Straight, Unsealed, Trident Neptune/tnm Series, 14, 13.8 Mm Rohs Compliant Itt Cannon
94X3334
Circular Connector Clamp, Straight, Unsealed, Trident Neptune/tnm Series, 14, 13.8 Mm Rohs Compliant Itt Cannon 94X3334
Circular Connector Clamp, Straight, Unsealed, Trident Neptune/TNM Series, 14, 13.8 mm RoHS Compliant: Yes

Circular Connector Clamp, Straight, Unsealed, Trident Neptune/TNM Series, 14, 13.8 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Strain Relief Clamp, 13.8Mm, Size 14; Connector Shell Size Itt Cannon - 68H8495 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Clamp, 13.8Mm, Size 14; Connector Shell Size Itt Cannon
68H8495
Strain Relief Clamp, 13.8Mm, Size 14; Connector Shell Size Itt Cannon 68H8495
STRAIN RELIEF CLAMP, 13.8MM, SIZE 14; Connector Shell Size:14; Cable Diameter Max:13.8mm; Strain Relief Material:-; Product Range:Trident TNM Series; For Use With:ITT Cannon Trident TNM Series Circular Connectors RoHS Compliant: Yes

STRAIN RELIEF CLAMP, 13.8MM, SIZE 14; Connector Shell Size:14; Cable Diameter Max:13.8mm; Strain Relief Material:-; Product Range:Trident TNM Series; For Use With:ITT Cannon Trident TNM Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 94X3334
Product Name Circular Connector Clamp, Straight, Unsealed, Trident Neptune/tnm Series, 14, 13.8 Mm Rohs Compliant Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; NPT; 3/8 in.; 18 in.; 38 mm; 17.1 mm; Brass; Neoprene; Nickel - 70074604 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 17.100 inch (434 mm)
View Details
Connector Strain Relief - 1534809-1 - TE Connectivity
Specs
Material Zinc
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826140 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8307 inch (21.1 mm)
View Details